Status: | Unknown |
---|---|
Series: | NMR Series |
RoHS: | Unknown |
Prices starting from US$3.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.64
|
No stock
|
Buy Now | |
Sager
from US$6.14
|
188
in stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
Future Electronics
from US$6.76
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
element14
from US$5.40
|
-
|
Buy Now | |
TTI Europe
from US$4.17
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Farnell
from US$3.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMR Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 77% |
Input Voltage | 5V |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 30mV |
Power Rating | 1W |
Supply Voltage | 5V |
Isolated DC/DC Converters - Through Hole 1W 5-12V SIP SINGLE DC/DC | Sager |
DC/DC converter,5Vin,12Vout 83mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 83Ma, 12V | Newark Electronics |
NMR Series 1 W Single Output 12 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 0.083A 1W 4-Pin SIP Tube | Avnet America |
CONVERTER, DC/DC, SIL, 1W, 12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMR101C?
Additional datasheets, footprints and schematics for NMR101C are listed on our Part Details page. You can also find images and similar parts to NMR101C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMR101C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMR101C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMR101C fall under?
The NMR101C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMR101C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMR101C you can contact the distributor directly for product support, shipping queries etc.
Is the NMR101C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMR101C have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NMR101C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMR101C often in real-time on the comparison pages.
What if I can't find stock of NMR101C?
You can fill out our help required form which you can use to request a quote for NMR101C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.