Status: | Unknown |
---|---|
Series: | NMR Series |
RoHS: | Unknown |
Prices starting from US$3.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.63
|
19
in stock
|
Buy Now | |
TTI Europe
from US$4.52
|
3,700
in stock
|
Buy Now | |
Sager
from US$6.14
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.55
|
20
in stock
|
Buy Now | |
Avnet Abacus
-
|
625
in stock
|
Buy Now | |
Rutronik
from US$4.78
|
-
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
Future Electronics
from US$6.45
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
element14
from US$7.12
|
-
|
Buy Now | |
Richardson RFPD
from US$3.85
|
-
|
Buy Now | |
Farnell
from US$6.81
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMR Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 69% |
Input Voltage | 5V |
Isolation Voltage | 1kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 30mV |
Power Rating | 1W |
Supply Voltage | 5V |
Isolated DC/DC Converters - Through Hole 1W 5-5V SIP SINGLE DC/DC | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC converter,5Vin,5Vout 200mA 1W | RS |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin SIP Tube | Avnet Abacus |
DC/DC Mod 5V to 5V 1W 1kV | Rutronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
NMR Series 1 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
CONVERTER, DC/DC, SIL, 1W, 5V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMR100C?
Additional datasheets, footprints and schematics for NMR100C are listed on our Part Details page. You can also find images and similar parts to NMR100C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMR100C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMR100C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMR100C fall under?
The NMR100C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMR100C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMR100C you can contact the distributor directly for product support, shipping queries etc.
Is the NMR100C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMR100C have stock available?
Authorised distributors including TTI Europe, Sager, Transfer Multisort Elektronik, RS and Avnet Abacus have stock available or on a lead time for NMR100C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMR100C often in real-time on the comparison pages.
What if I can't find stock of NMR100C?
You can fill out our help required form which you can use to request a quote for NMR100C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.