Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 9.75W |
Output Voltage - Output 1 | 5.1V |
Output Current - Output 1 | 2A |
Width | 26.93mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1 O/P, 9.75W, 2A, 5.1V | Newark Electronics |
MODULE, POWER OVER ETHERNET, 5V | element14 |
Where can I find additional details, specifications and documents for a NMPD0105C?
Additional datasheets, footprints and schematics for NMPD0105C are listed on our Part Details page. You can also find images and similar parts to NMPD0105C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMPD0105C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMPD0105C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMPD0105C fall under?
The NMPD0105C is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMPD0105C when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMPD0105C you can contact the distributor directly for product support, shipping queries etc.
Is the NMPD0105C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMPD0105C have stock available?
Authorised distributors including Newark Electronics, element14 and Avnet Abacus have stock available or on a lead time for NMPD0105C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMPD0105C often in real-time on the comparison pages.
What if I can't find stock of NMPD0105C?
You can fill out our help required form which you can use to request a quote for NMPD0105C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.