Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.24
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.95
|
40
in stock
|
Buy Now | |
Sager
from US$10.65
|
19
in stock
|
Buy Now | |
element14
from US$12.39
|
14
in stock
|
Buy Now | |
Farnell
from US$11.80
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$13.24
|
-
|
Buy Now | |
Future Electronics
from US$11.72
|
-
|
Buy Now | |
Avnet America
from US$14.15
|
-
|
Buy Now | |
TTI Europe
from US$6.81
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 133mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.5mm |
Height | 10mm |
Depth | 14mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 85% |
External Depth | 7.5mm |
External Length / Height | 10mm |
External Width | 14mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Isolation Voltage | 1kV |
Power Density | 2.01W/cm³ |
Power Rating | 2W |
Supply Voltage | 5V |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated DC/DC Converters - Through Hole 2W 5-15V SIP DC/DC | Sager |
DC/DC converter,5Vin,15Vout 133mA 2W | RS |
CONVERTER, DC/DC, SIL, 2W, 15V | element14 |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 133Ma, 15V | Newark Electronics |
NML Series 2 W Single Output 15 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 15V 0.133A 2W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NML0515SC?
Additional datasheets, footprints and schematics for NML0515SC are listed on our Part Details page. You can also find images and similar parts to NML0515SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NML0515SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NML0515SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NML0515SC fall under?
The NML0515SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NML0515SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NML0515SC you can contact the distributor directly for product support, shipping queries etc.
Is the NML0515SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NML0515SC have stock available?
Authorised distributors including Transfer Multisort Elektronik, Sager, RS, element14 and Farnell have stock available or on a lead time for NML0515SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NML0515SC often in real-time on the comparison pages.
What if I can't find stock of NML0515SC?
You can fill out our help required form which you can use to request a quote for NML0515SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.