Status: | Unknown |
---|---|
Series: | NML Series |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.79
|
No stock
|
Buy Now | |
element14
from US$12.51
|
50
in stock
|
Buy Now | |
Farnell
from US$11.80
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.95
|
25
in stock
|
Buy Now | |
Rutronik
from US$7.94
|
-
|
Buy Now | |
Newark Electronics
from US$13.24
|
-
|
Buy Now | |
Future Electronics
from US$11.72
|
-
|
Buy Now | |
Avnet America
from US$14.15
|
-
|
Buy Now | |
TTI Europe
from US$7.87
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Sager
from US$10.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NML Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.5mm |
Height | 10mm |
Depth | 14mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 85% |
External Depth | 7.5mm |
External Length / Height | 10mm |
External Width | 14mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Isolation Voltage | 1kV |
Power Density | 2.01W/cm³ |
Power Rating | 2W |
Supply Voltage | 5V |
CONVERTER, DC/DC, SIL, 2W, 12V | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 4.5-5,5V 2W 1kV | Rutronik |
DC/DC converter,5Vin,12Vout 167mA 2W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 167Ma, 12V | Newark Electronics |
NML Series 2 W Single Output 12 V Isolated Through Hole DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 0.167A 2W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 5-12V SIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NML0512SC?
Additional datasheets, footprints and schematics for NML0512SC are listed on our Part Details page. You can also find images and similar parts to NML0512SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NML0512SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NML0512SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NML0512SC fall under?
The NML0512SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NML0512SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NML0512SC you can contact the distributor directly for product support, shipping queries etc.
Is the NML0512SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NML0512SC have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Rutronik and RS have stock available or on a lead time for NML0512SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NML0512SC often in real-time on the comparison pages.
What if I can't find stock of NML0512SC?
You can fill out our help required form which you can use to request a quote for NML0512SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.