Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.21
|
88
in stock
|
Buy Now | |
Sager
from US$10.65
|
2,971
in stock
|
Buy Now | |
Future Electronics
from US$11.72
|
35
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,730
in stock
|
Buy Now | |
Rutronik
from US$7.93
|
-
|
Buy Now | |
Newark Electronics
from US$13.24
|
-
|
Buy Now | |
Avnet America
from US$14.15
|
-
|
Buy Now | |
element14
from US$11.74
|
-
|
Buy Now | |
TTI Europe
from US$7.83
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Farnell
from US$11.78
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.5mm |
Height | 10mm |
Depth | 14mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 65% |
External Depth | 7.5mm |
External Length / Height | 10mm |
External Width | 14mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Isolation Voltage | 1kV |
Output Ripple Voltage pk-pk | 150mV |
Power Density | 2.01W/cm³ |
Power Rating | 2W |
Supply Voltage | 5V |
Isolated DC/DC Converters - Through Hole 2W 5-5V SIP DC/DC | Sager |
DC/DC converter,5Vin,5Vout 400mA 2W | RS |
NML Series 2 W Single Output 5 V Isolated Through Hole DC/DC Converter | Future Electronics |
DC/DC Power Supply Single-OUT 5V 0.4A 2W 4-Pin SIP Tube | Avnet Abacus |
DC/DC Mod 05V to 05V 2W 1kV | Rutronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 400Ma, 5V | Newark Electronics |
CONVERTER, DC/DC, SIL, 2W, 5V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NML0505SC?
Additional datasheets, footprints and schematics for NML0505SC are listed on our Part Details page. You can also find images and similar parts to NML0505SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NML0505SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NML0505SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NML0505SC fall under?
The NML0505SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NML0505SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NML0505SC you can contact the distributor directly for product support, shipping queries etc.
Is the NML0505SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NML0505SC have stock available?
Authorised distributors including Sager, RS, Future Electronics, Avnet Abacus and Rutronik have stock available or on a lead time for NML0505SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NML0505SC often in real-time on the comparison pages.
What if I can't find stock of NML0505SC?
You can fill out our help required form which you can use to request a quote for NML0505SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.