Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.05
|
155
in stock
|
Buy Now | |
Sager
from US$6.53
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.43
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$8.12
|
-
|
Buy Now | |
Future Electronics
from US$7.19
|
-
|
Buy Now | |
Avnet America
from US$8.69
|
-
|
Buy Now | |
TTI Europe
from US$6.73
|
-
|
Buy Now | |
Richardson RFPD
from US$6.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | -15V |
Width | 7.65mm |
RoHS Compliant | Yes |
DC/DC Converter Isolated +/-15V 67mA 2W | RS |
Isolated DC/DC Converters - Through Hole 2W 22.6V-26.8V SIP DC/DC | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Iso Pol, 2 O/P, 2W, 15V, -15V | Newark Electronics |
NMK Series 2 W 24 V Input â–’15 V Dual Output 3 kVDC Isolated DC/DC Converter | Future Electronics |
Module DC-DC 2-OUT 15V/-15V 0.067A/-0.67A 2W 5-Pin DIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMK2415SC?
Additional datasheets, footprints and schematics for NMK2415SC are listed on our Part Details page. You can also find images and similar parts to NMK2415SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMK2415SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMK2415SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMK2415SC fall under?
The NMK2415SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMK2415SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMK2415SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMK2415SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMK2415SC have stock available?
Authorised distributors including RS, Sager, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for NMK2415SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMK2415SC often in real-time on the comparison pages.
What if I can't find stock of NMK2415SC?
You can fill out our help required form which you can use to request a quote for NMK2415SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.