Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.04
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.07
|
No stock
|
Buy Now | |
Future Electronics
from US$5.04
|
13,375
in stock
|
Buy Now | |
Newark Electronics
from US$8.12
|
-
|
Buy Now | |
Avnet America
from US$8.69
|
-
|
Buy Now | |
TTI Europe
from US$6.23
|
-
|
Buy Now | |
Richardson RFPD
from US$6.14
|
-
|
Buy Now | |
Sager
from US$6.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 133mA |
Width | 7.65mm |
RoHS Compliant | Yes |
NMK Series 1 Output 15 V 133 mA 2 W Isolated Module DC DC Converter - SIP-7 | Future Electronics |
DC/DC Converter Isolated 15V 133mA 2W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 133Ma, 15V | Newark Electronics |
Module DC-DC 1-OUT 15V 0.133A 2W 4-Pin DIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 22.6V-26.8V SIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMK2415SAC?
Additional datasheets, footprints and schematics for NMK2415SAC are listed on our Part Details page. You can also find images and similar parts to NMK2415SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMK2415SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMK2415SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMK2415SAC fall under?
The NMK2415SAC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMK2415SAC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMK2415SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMK2415SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMK2415SAC have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for NMK2415SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMK2415SAC often in real-time on the comparison pages.
What if I can't find stock of NMK2415SAC?
You can fill out our help required form which you can use to request a quote for NMK2415SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.