Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.14
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 167mA |
Width | 7.65mm |
RoHS Compliant | Yes |
DC/DC Converter Isolated 12V 167mA 2W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 167Ma, 12V | Newark Electronics |
Module DC-DC 1-OUT 12V 0.167A 2W 4-Pin DIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 22.6V-26.8V SIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMK2412SAC?
Additional datasheets, footprints and schematics for NMK2412SAC are listed on our Part Details page. You can also find images and similar parts to NMK2412SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMK2412SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMK2412SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMK2412SAC fall under?
The NMK2412SAC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMK2412SAC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMK2412SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMK2412SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMK2412SAC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and Richardson RFPD have stock available or on a lead time for NMK2412SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMK2412SAC often in real-time on the comparison pages.
What if I can't find stock of NMK2412SAC?
You can fill out our help required form which you can use to request a quote for NMK2412SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.