Status: | Unknown |
---|---|
Series: | NMK Series |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.23
|
39
in stock
|
Buy Now | |
Avnet America
from US$8.69
|
153
in stock
|
Buy Now | |
element14
from US$6.72
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.74
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$8.86
|
-
|
Buy Now | |
Future Electronics
from US$6.86
|
-
|
Buy Now | |
TTI Europe
from US$6.74
|
-
|
Buy Now | |
Richardson RFPD
from US$6.14
|
-
|
Buy Now | |
Sager
from US$6.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMK Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.6mm |
Height | 10mm |
Depth | 19.6mm |
SVHC | No SVHC (27-Jun-2018) |
Module DC-DC 1-OUT 5V 0.4A 2W 4-Pin DIP Tube | Avnet America |
DC-DC CONVERTER, 1 O/P, 2W | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, 1 O/P, 2W | Newark Electronics |
NMK Series 2 W 24 V Input 5 V Output 3 kVDC Isolated DC/DC Converter | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 22.6V-26.8V SIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMK2405SAC?
Additional datasheets, footprints and schematics for NMK2405SAC are listed on our Part Details page. You can also find images and similar parts to NMK2405SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMK2405SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMK2405SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMK2405SAC fall under?
The NMK2405SAC is listed under Murata Parts.
Can I view similar or alternative parts?
You can view similar parts to NMK2405SAC when available in the Murata Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMK2405SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMK2405SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMK2405SAC have stock available?
Authorised distributors including Avnet America, element14, Farnell, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for NMK2405SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMK2405SAC often in real-time on the comparison pages.
What if I can't find stock of NMK2405SAC?
You can fill out our help required form which you can use to request a quote for NMK2405SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.