Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | -15V |
Width | 7.65mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 2 O/P, 2W, 15V, -15V | Newark Electronics |
Module DC-DC 2-OUT 15V/-15V 0.067A/-0.67A 2W 5-Pin DIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 13.5V-16.5V SIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMK1515SC?
Additional datasheets, footprints and schematics for NMK1515SC are listed on our Part Details page. You can also find images and similar parts to NMK1515SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMK1515SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMK1515SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMK1515SC fall under?
The NMK1515SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMK1515SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMK1515SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMK1515SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMK1515SC have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Sager and Avnet Abacus have stock available or on a lead time for NMK1515SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMK1515SC often in real-time on the comparison pages.
What if I can't find stock of NMK1515SC?
You can fill out our help required form which you can use to request a quote for NMK1515SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.