Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.05
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.17
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$8.12
|
-
|
Buy Now | |
Future Electronics
from US$6.86
|
-
|
Buy Now | |
Avnet America
from US$8.69
|
-
|
Buy Now | |
TTI Europe
from US$6.23
|
-
|
Buy Now | |
Richardson RFPD
from US$6.14
|
-
|
Buy Now | |
Sager
from US$6.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 133mA |
Width | 7.65mm |
RoHS Compliant | Yes |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 15V 133mA 2W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 133Ma, 15V | Newark Electronics |
NMK1515SAC | Future Electronics |
Module DC-DC 1-OUT 15V 0.133A 2W 4-Pin DIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 13.5V-16.5V SIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMK1515SAC?
Additional datasheets, footprints and schematics for NMK1515SAC are listed on our Part Details page. You can also find images and similar parts to NMK1515SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMK1515SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMK1515SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMK1515SAC fall under?
The NMK1515SAC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMK1515SAC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMK1515SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMK1515SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMK1515SAC have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NMK1515SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMK1515SAC often in real-time on the comparison pages.
What if I can't find stock of NMK1515SAC?
You can fill out our help required form which you can use to request a quote for NMK1515SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.