NMK1512SAC Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 167mA, 12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 2W
Output Voltage - Output 1 12V
Output Current - Output 1 167mA
Width 7.65mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 167Ma, 12V | Newark Electronics
Module DC-DC 1-OUT 12V 0.167A 2W 4-Pin DIP Tube | Avnet America
Isolated DC/DC Converters - Through Hole SUGGESTED ALTERNATE NMK1512SAC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NMK1512SAC?

Additional datasheets, footprints and schematics for NMK1512SAC are listed on our Part Details page. You can also find images and similar parts to NMK1512SAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NMK1512SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMK1512SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NMK1512SAC fall under?

The NMK1512SAC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NMK1512SAC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NMK1512SAC you can contact the distributor directly for product support, shipping queries etc.

Is the NMK1512SAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NMK1512SAC have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for NMK1512SAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NMK1512SAC often in real-time on the comparison pages.

What if I can't find stock of NMK1512SAC?

You can fill out our help required form which you can use to request a quote for NMK1512SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay