NMK1509SC Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 9V, -9V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 2W
Output Voltage - Output 1 9V
Output Current - Output 1 111mA
Output Voltage - Output 2 -9V
Width 7.65mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 2 O/P, 2W, 9V, -9V | Newark Electronics
Module DC-DC 2-OUT 9V/-9V 0.111A/-0.111A 2W 5-Pin DIP Tube | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NMK1509SC?

Additional datasheets, footprints and schematics for NMK1509SC are listed on our Part Details page. You can also find images and similar parts to NMK1509SC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NMK1509SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMK1509SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NMK1509SC fall under?

The NMK1509SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NMK1509SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NMK1509SC you can contact the distributor directly for product support, shipping queries etc.

Is the NMK1509SC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NMK1509SC have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for NMK1509SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NMK1509SC often in real-time on the comparison pages.

What if I can't find stock of NMK1509SC?

You can fill out our help required form which you can use to request a quote for NMK1509SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay