Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.14
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Width | 7.65mm |
RoHS Compliant | Yes |
DC/DC Converter Isolated 5V 400mA 2W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 400Ma, 5V | Newark Electronics |
Module DC-DC 1-OUT 5V 0.4A 2W 4-Pin DIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 15VIN 5VOUT 400MA 2W SIP CONVE | Sager |
Where can I find additional details, specifications and documents for a NMK1505SAC?
Additional datasheets, footprints and schematics for NMK1505SAC are listed on our Part Details page. You can also find images and similar parts to NMK1505SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMK1505SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMK1505SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMK1505SAC fall under?
The NMK1505SAC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMK1505SAC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMK1505SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMK1505SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMK1505SAC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for NMK1505SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMK1505SAC often in real-time on the comparison pages.
What if I can't find stock of NMK1505SAC?
You can fill out our help required form which you can use to request a quote for NMK1505SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.