Status: | Unknown |
---|---|
Series: | muRata Ps NMK Series |
RoHS: | Unknown |
Prices starting from US$6.14
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 67mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | muRata Ps NMK Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.65mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | UL |
Efficiency | 87% |
External Depth | 7.5mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12V |
Isolation Voltage | 3kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 1.33W/cm³ |
Power Rating | 2W |
Isolated DC/DC Converters - Through Hole 2W 12-15V SIP DUAL DC/DC | Sager |
DC/DC converter,12Vin,+/-15Vout 67mA 2W | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant: Yes |Murata Power Solutions NMK1215SC | Newark Electronics |
Module DC-DC 2-OUT 15V/-15V 0.067A/-0.67A 2W 5-Pin SIP Tube | Avnet America |
CONVERTER, DC/DC, SIL, 2W, +/-15V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMK1215SC?
Additional datasheets, footprints and schematics for NMK1215SC are listed on our Part Details page. You can also find images and similar parts to NMK1215SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMK1215SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMK1215SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMK1215SC fall under?
The NMK1215SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMK1215SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMK1215SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMK1215SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMK1215SC have stock available?
Authorised distributors including Sager, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NMK1215SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMK1215SC often in real-time on the comparison pages.
What if I can't find stock of NMK1215SC?
You can fill out our help required form which you can use to request a quote for NMK1215SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.