Status: | Unknown |
---|---|
Series: | muRata Ps NMK Series |
RoHS: | Unknown |
Prices starting from US$5.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.75
|
10
in stock
|
Buy Now | |
Rutronik
from US$5.85
|
100
in stock
|
Buy Now | |
element14
from US$6.72
|
24
in stock
|
Buy Now | |
Farnell
from US$7.25
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$8.86
|
-
|
Buy Now | |
Future Electronics
from US$7.19
|
-
|
Buy Now | |
Avnet America
from US$8.69
|
-
|
Buy Now | |
TTI Europe
from US$7.52
|
-
|
Buy Now | |
Richardson RFPD
from US$6.14
|
-
|
Buy Now | |
Sager
from US$6.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 83mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | muRata Ps NMK Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.65mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 87% |
External Depth | 7.5mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12V |
Isolation Voltage | 3kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 1.33W/cm³ |
Power Rating | 2W |
DC/DC Mod 12V to +/-12V 2W 3kV | Rutronik |
CONVERTER, DC/DC, SIL, 2W, +/-12V | element14 |
DC/DC converter,12Vin,+/-12Vout 83mA 2W | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Through Hole, Fixed, 13.2 V, 10.8 V, 2 Rohs Compliant: Yes |Murata Power Solutions NMK1212SC | Newark Electronics |
NMK Series Isolated 12Vin +/-12Vout +/-83mA 2W SIP DC DC Converters | Future Electronics |
Module DC-DC 2-OUT 12V/-12V 0.083A/-0.083A 2W 5-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 12-12V SIP DUAL DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMK1212SC?
Additional datasheets, footprints and schematics for NMK1212SC are listed on our Part Details page. You can also find images and similar parts to NMK1212SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMK1212SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMK1212SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMK1212SC fall under?
The NMK1212SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMK1212SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMK1212SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMK1212SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMK1212SC have stock available?
Authorised distributors including Rutronik, element14, Farnell, RS and Newark Electronics have stock available or on a lead time for NMK1212SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMK1212SC often in real-time on the comparison pages.
What if I can't find stock of NMK1212SC?
You can fill out our help required form which you can use to request a quote for NMK1212SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.