Status: | Unknown |
---|---|
Series: | NMK Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 222mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMK Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.65mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | UL |
Efficiency | 87% |
Efficiency Min | 81% |
External Depth | 7.5mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12V |
Isolation Voltage | 3kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 1.33W/cm³ |
Power Rating | 2W |
Supply Voltage | 12V |
DC/DC converter,12Vin,9Vout 222mA 2W | RS |
DC/DC CONVERTER, SIL 2W 9V | element14 |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 222Ma, 9V | Newark Electronics |
Module DC-DC 1-OUT 9V 0.222A 2W 4-Pin SIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMK1209SAC?
Additional datasheets, footprints and schematics for NMK1209SAC are listed on our Part Details page. You can also find images and similar parts to NMK1209SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMK1209SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMK1209SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMK1209SAC fall under?
The NMK1209SAC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMK1209SAC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMK1209SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMK1209SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMK1209SAC have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for NMK1209SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMK1209SAC often in real-time on the comparison pages.
What if I can't find stock of NMK1209SAC?
You can fill out our help required form which you can use to request a quote for NMK1209SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.