Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.05
|
No stock
|
Buy Now | |
TTI Europe
from US$7.51
|
450
in stock
|
Buy Now | |
Newark Electronics
from US$6.95
|
-
|
Buy Now | |
Avnet America
from US$8.69
|
-
|
Buy Now | |
element14
from US$6.25
|
-
|
Buy Now | |
Richardson RFPD
from US$6.14
|
-
|
Buy Now | |
Sager
from US$6.53
|
-
|
Buy Now | |
Farnell
from US$6.26
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 133mA |
Width | 7.65mm |
RoHS Compliant | Yes |
DC/DC converter,5Vin,15Vout 133mA 2W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 133Ma, 15V | Newark Electronics |
Module DC-DC 1-OUT 15V 0.133A 2W 4-Pin SIP Tube | Avnet America |
DC/DC CONVERTER, SIL 2W 15V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 5-15V SIP SINGLE OUTPUT | Sager |
Where can I find additional details, specifications and documents for a NMK0515SAC?
Additional datasheets, footprints and schematics for NMK0515SAC are listed on our Part Details page. You can also find images and similar parts to NMK0515SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMK0515SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMK0515SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMK0515SAC fall under?
The NMK0515SAC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMK0515SAC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMK0515SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMK0515SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMK0515SAC have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NMK0515SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMK0515SAC often in real-time on the comparison pages.
What if I can't find stock of NMK0515SAC?
You can fill out our help required form which you can use to request a quote for NMK0515SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.