Status: | Unknown |
---|---|
Series: | NMK Series |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.07
|
15
in stock
|
Buy Now | |
element14
from US$7.83
|
156
in stock
|
Buy Now | |
Farnell
from US$7.25
|
156
in stock
|
Buy Now | |
Sager
from US$6.53
|
31
in stock
|
Buy Now | |
CoreStaff
from US$9.53
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$8.12
|
-
|
Buy Now | |
Future Electronics
from US$7.19
|
-
|
Buy Now | |
Avnet America
from US$8.69
|
-
|
Buy Now | |
TTI Europe
from US$6.52
|
-
|
Buy Now | |
Richardson RFPD
from US$6.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMK Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.65mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | UL |
Efficiency | 87% |
Efficiency Min | 83% |
External Depth | 7.5mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5V |
Isolation Voltage | 3kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 1.33W/cm³ |
Power Rating | 2W |
Supply Voltage | 5V |
DC/DC CONVERTER, SIL 2W 12V | element14 |
Isolated DC/DC Converters - Through Hole 2W 5-12V SIP DC/DC | Sager |
DC/DC converter,5Vin,12Vout 167mA 2W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 167Ma, 12V | Newark Electronics |
12V 2W DC/DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 0.167A 2W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMK0512SAC?
Additional datasheets, footprints and schematics for NMK0512SAC are listed on our Part Details page. You can also find images and similar parts to NMK0512SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMK0512SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMK0512SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMK0512SAC fall under?
The NMK0512SAC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMK0512SAC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMK0512SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMK0512SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMK0512SAC have stock available?
Authorised distributors including element14, Farnell, Sager, RS and CoreStaff have stock available or on a lead time for NMK0512SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMK0512SAC often in real-time on the comparison pages.
What if I can't find stock of NMK0512SAC?
You can fill out our help required form which you can use to request a quote for NMK0512SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.