Status: | Unknown |
---|---|
Series: | muRata Ps NMK Series |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.63
|
310
in stock
|
Buy Now | |
Future Electronics
from US$6.86
|
1,436
in stock
|
Buy Now | |
element14
from US$6.33
|
42
in stock
|
Buy Now | |
Farnell
from US$7.23
|
42
in stock
|
Buy Now | |
Sager
from US$6.53
|
38
in stock
|
Buy Now | |
Avnet America
from US$8.69
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.43
|
13
in stock
|
Buy Now | |
CoreStaff
from US$9.40
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$8.12
|
-
|
Buy Now | |
TTI Europe
from US$6.23
|
-
|
Buy Now | |
Richardson RFPD
from US$6.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | muRata Ps NMK Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.65mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | UL |
Efficiency | 83% |
Efficiency Min | 78% |
External Depth | 7.5mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5V |
Isolation Voltage | 3kV |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Power Density | 1.33W/cm³ |
Power Rating | 2W |
Supply Voltage | 5V |
NMK Series 2 W 5 V Input 5 V Output Isolated DC/DC Converter | Future Electronics |
DC/DC converter,5Vin,5Vout 400mA 2W | RS |
DC/DC CONVERTER, SIL 2W 5V | element14 |
Isolated DC/DC Converters - Through Hole 2W 5-5V SIP DC/DC | Sager |
Module DC-DC 1-OUT 5V 0.4A 2W 4-Pin SIP Tube | Avnet America |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Conv, Iso Pol, 1 O/P, 2W, 400Ma, 5V | Newark Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMK0505SAC?
Additional datasheets, footprints and schematics for NMK0505SAC are listed on our Part Details page. You can also find images and similar parts to NMK0505SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMK0505SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMK0505SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMK0505SAC fall under?
The NMK0505SAC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMK0505SAC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMK0505SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMK0505SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMK0505SAC have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Sager have stock available or on a lead time for NMK0505SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMK0505SAC often in real-time on the comparison pages.
What if I can't find stock of NMK0505SAC?
You can fill out our help required form which you can use to request a quote for NMK0505SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.