Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Width | 9.8mm |
RoHS Compliant | Yes |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 66Ma, 15V | Newark Electronics |
DC/DC Power Supply Single-OUT 15V 0.066A 1W 4-Pin SIP Tube | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12-15V SIP 5.2KV DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMJ1215SAC?
Additional datasheets, footprints and schematics for NMJ1215SAC are listed on our Part Details page. You can also find images and similar parts to NMJ1215SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMJ1215SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMJ1215SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMJ1215SAC fall under?
The NMJ1215SAC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMJ1215SAC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMJ1215SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMJ1215SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMJ1215SAC have stock available?
Authorised distributors including Newark Electronics, Avnet America, Richardson RFPD, Sager and Avnet Abacus have stock available or on a lead time for NMJ1215SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMJ1215SAC often in real-time on the comparison pages.
What if I can't find stock of NMJ1215SAC?
You can fill out our help required form which you can use to request a quote for NMJ1215SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.