Status: | Unknown |
---|---|
Series: | NMJ Series |
RoHS: | Unknown |
Prices starting from US$8.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.59
|
No stock
|
Buy Now | |
Rutronik
from US$11.16
|
-
|
Buy Now | |
Newark Electronics
from US$11.87
|
-
|
Buy Now | |
Future Electronics
from US$12.47
|
-
|
Buy Now | |
Avnet America
from US$15.05
|
-
|
Buy Now | |
element14
from US$14.57
|
-
|
Buy Now | |
TTI Europe
from US$10.04
|
-
|
Buy Now | |
Richardson RFPD
from US$8.97
|
-
|
Buy Now | |
Sager
from US$11.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMJ Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS EN 60950 |
Efficiency Min | 65% |
External Depth | 9.8mm |
External Length / Height | 12.5mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12V |
Isolation Voltage | 5.2kV |
Output Voltage + | 12V |
Power Density | 0.42W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
DC/DC Mod 12V to 12V 1W 5.2KV | Rutronik |
Dc-Dc Conv, Iso Pol, 1 O/P, 1W, 83Ma, 12V | Newark Electronics |
Isolated DC/DC Converters 1W 12-12V SIP 5.2KV | Future Electronics |
DC/DC Power Supply Single-OUT 12V 0.083A 1W 4-Pin SIP Tube | Avnet America |
CONVERTER, DC/DC, SIL, 1W, 12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12-12V SIP 5.2KV DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMJ1212SAC?
Additional datasheets, footprints and schematics for NMJ1212SAC are listed on our Part Details page. You can also find images and similar parts to NMJ1212SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMJ1212SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMJ1212SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMJ1212SAC fall under?
The NMJ1212SAC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMJ1212SAC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMJ1212SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMJ1212SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMJ1212SAC have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NMJ1212SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMJ1212SAC often in real-time on the comparison pages.
What if I can't find stock of NMJ1212SAC?
You can fill out our help required form which you can use to request a quote for NMJ1212SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.