Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.97
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 55mA |
Output Voltage - Output 2 | -9V |
Output Current - Output 2 | 55mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS EN 60950 |
Efficiency | 80% |
External Depth | 9.8mm |
External Length / Height | 12.5mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Isolation Voltage | 5.2kV |
Power Density | 0.42W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
Isolated DC/DC Converters - Through Hole 1W 12-9V SIP 5.2KV DC/DC | Sager |
Dc-Dc Conv, Iso Pol, 2 O/P, 1W, 9V, -9V | Newark Electronics |
DC/DC Power Supply Dual-OUT 9V 0.055A/-0.055A 1W 5-Pin SIP Tube | Avnet America |
CONVERTER, DC/DC, SIL, 1W, +/-9V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMJ1209SC?
Additional datasheets, footprints and schematics for NMJ1209SC are listed on our Part Details page. You can also find images and similar parts to NMJ1209SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMJ1209SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMJ1209SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMJ1209SC fall under?
The NMJ1209SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMJ1209SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMJ1209SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMJ1209SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMJ1209SC have stock available?
Authorised distributors including Sager, Newark Electronics, Avnet America, element14 and Richardson RFPD have stock available or on a lead time for NMJ1209SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMJ1209SC often in real-time on the comparison pages.
What if I can't find stock of NMJ1209SC?
You can fill out our help required form which you can use to request a quote for NMJ1209SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.