Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.97
Distributor | Stock | ||
---|---|---|---|
Newark
from US$11.87
|
No stock
|
Buy Now | |
Sager
from US$11.33
|
725
in stock
|
Buy Now | |
Avnet America
from US$15.05
|
425
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.71
|
25
in stock
|
Buy Now | |
Future Electronics
from US$12.71
|
-
|
Buy Now | |
Richardson RFPD
from US$8.97
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Width | 9.8mm |
RoHS Compliant | Yes |
Isolated DC/DC Converters - Through Hole 10.8V TO 13.2V IN 9V OUT | Sager |
DC/DC Power Supply Single-OUT 9V 0.111A 1W 4-Pin SIP Tube | Avnet America |
Converter: DC/DC | Transfer Multisort Elektronik |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 111Ma, 9V | Newark Electronics |
Isolated DC/DC Converters 1W 12-9V SIP 5.2KV | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMJ1209SAC?
Additional datasheets, footprints and schematics for NMJ1209SAC are listed on our Part Details page. You can also find images and similar parts to NMJ1209SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMJ1209SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMJ1209SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMJ1209SAC fall under?
The NMJ1209SAC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMJ1209SAC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMJ1209SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMJ1209SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMJ1209SAC have stock available?
Authorised distributors including Sager, Avnet America, Transfer Multisort Elektronik, Newark Electronics and Future Electronics have stock available or on a lead time for NMJ1209SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMJ1209SAC often in real-time on the comparison pages.
What if I can't find stock of NMJ1209SAC?
You can fill out our help required form which you can use to request a quote for NMJ1209SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.