Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.53
|
No stock
|
Buy Now | |
Rutronik
from US$11.16
|
-
|
Buy Now | |
Newark Electronics
from US$12.70
|
-
|
Buy Now | |
Future Electronics
from US$13.12
|
-
|
Buy Now | |
Avnet America
from US$15.05
|
-
|
Buy Now | |
element14
from US$12.45
|
-
|
Buy Now | |
TTI Europe
from US$9.78
|
-
|
Buy Now | |
Richardson RFPD
from US$8.97
|
-
|
Buy Now | |
Sager
from US$11.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 100mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS EN 60950 |
Efficiency | 80% |
External Depth | 9.8mm |
External Length / Height | 12.5mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Isolation Voltage | 5.2kV |
Power Density | 0.42W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
DC/DC Mod 12V to 05V 1W 5.2kV | Rutronik |
Dc-Dc Converter, Iso Pol, 2 O/P, 1W, 5V, -5V | Newark Electronics |
NMJ Series â–’5 V 1 W Dual Output DC-DC Converter | Future Electronics |
DC/DC Power Supply Dual-OUT 5V/-5V 0.1A/-0.1A 1W 5-Pin SIP Tube | Avnet America |
CONVERTER, DC/DC, SIL, 1W, +/-5V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 10.8-13.2VIN 5VOUT 1W | Sager |
Where can I find additional details, specifications and documents for a NMJ1205SC?
Additional datasheets, footprints and schematics for NMJ1205SC are listed on our Part Details page. You can also find images and similar parts to NMJ1205SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMJ1205SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMJ1205SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMJ1205SC fall under?
The NMJ1205SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMJ1205SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMJ1205SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMJ1205SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMJ1205SC have stock available?
Authorised distributors including Rutronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for NMJ1205SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMJ1205SC often in real-time on the comparison pages.
What if I can't find stock of NMJ1205SC?
You can fill out our help required form which you can use to request a quote for NMJ1205SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.