Status: | Unknown |
---|---|
Series: | NMJ Series |
RoHS: | Unknown |
Prices starting from US$8.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.24
|
No stock
|
Buy Now | |
Avnet America
from US$15.05
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.96
|
25
in stock
|
Buy Now | |
Rutronik
from US$10.43
|
-
|
Buy Now | |
Newark Electronics
from US$11.87
|
-
|
Buy Now | |
Future Electronics
from US$12.47
|
-
|
Buy Now | |
TTI Europe
from US$10.12
|
-
|
Buy Now | |
Richardson RFPD
from US$8.97
|
-
|
Buy Now | |
Sager
from US$11.33
|
-
|
Buy Now | |
element14
from US$12.45
|
-
|
Buy Now | |
Farnell
from US$12.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMJ Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS EN 60950 |
Efficiency Min | 60% |
External Depth | 9.8mm |
External Length / Height | 12.5mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12V |
Isolation Voltage | 5.2kV |
Output Voltage + | 5V |
Power Density | 0.42W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
DC/DC Power Supply Single-OUT 5V 0.2A 1W 4-Pin SIP Tube | Avnet America |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 12V to 5,0V 1 5,2kV | Rutronik |
DC/DC Converter Isolated 5V 200mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 200Ma, 5V | Newark Electronics |
NMJ Series 1W 12-5V SIP 5.2KV Isolated DC/DC Converters | Future Electronics |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12-5V SIP 5.2KV DC/DC | Sager |
CONVERTER, DC/DC, SIL, 1W, 5V | element14 |
Where can I find additional details, specifications and documents for a NMJ1205SAC?
Additional datasheets, footprints and schematics for NMJ1205SAC are listed on our Part Details page. You can also find images and similar parts to NMJ1205SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMJ1205SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMJ1205SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMJ1205SAC fall under?
The NMJ1205SAC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMJ1205SAC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMJ1205SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMJ1205SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMJ1205SAC have stock available?
Authorised distributors including Avnet America, Transfer Multisort Elektronik, Rutronik, RS and Newark Electronics have stock available or on a lead time for NMJ1205SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMJ1205SAC often in real-time on the comparison pages.
What if I can't find stock of NMJ1205SAC?
You can fill out our help required form which you can use to request a quote for NMJ1205SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.