Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.66
|
No stock
|
Buy Now | |
TTI Europe
from US$11.75
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$11.87
|
-
|
Buy Now | |
Avnet America
from US$15.05
|
-
|
Buy Now | |
element14
from US$13.58
|
-
|
Buy Now | |
Richardson RFPD
from US$8.97
|
-
|
Buy Now | |
Sager
from US$11.33
|
-
|
Buy Now | |
Farnell
from US$12.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 66mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS EN 60950 |
Efficiency Min | 65% |
External Depth | 9.8mm |
External Length / Height | 12.5mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5V |
Isolation Voltage | 5.2kV |
Output Voltage + | 15V |
Power Density | 0.42W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
DC/DC converter,5Vin,15Vout 66mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 66Ma, 15V | Newark Electronics |
DC/DC Power Supply Single-OUT 15V 0.066A 1W 4-Pin SIP Tube | Avnet America |
CONVERTER, DC/DC, SIL, 1W, 15V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole DC/DC CONVERTER 15V 1W | Sager |
Where can I find additional details, specifications and documents for a NMJ0515SAC?
Additional datasheets, footprints and schematics for NMJ0515SAC are listed on our Part Details page. You can also find images and similar parts to NMJ0515SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMJ0515SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMJ0515SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMJ0515SAC fall under?
The NMJ0515SAC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMJ0515SAC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMJ0515SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMJ0515SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMJ0515SAC have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for NMJ0515SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMJ0515SAC often in real-time on the comparison pages.
What if I can't find stock of NMJ0515SAC?
You can fill out our help required form which you can use to request a quote for NMJ0515SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.