Status: | Unknown |
---|---|
Series: | NMJ Series |
RoHS: | Unknown |
Prices starting from US$8.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.21
|
No stock
|
Buy Now | |
Rapid Electronics
from US$17.48
|
54
in stock
|
Buy Now | |
Chip One Stop
from US$17.60
|
54
in stock
|
Buy Now | |
CoreStaff
from US$10.10
|
50
in stock
|
Buy Now | |
Rutronik
from US$10.42
|
-
|
Buy Now | |
Newark Electronics
from US$14.08
|
-
|
Buy Now | |
Avnet America
from US$15.05
|
-
|
Buy Now | |
element14
from US$11.62
|
-
|
Buy Now | |
Richardson RFPD
from US$8.97
|
-
|
Buy Now | |
Sager
from US$11.33
|
-
|
Buy Now | |
Farnell
from US$9.87
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMJ Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 12.5mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BS EN 60950 |
Efficiency Min | 65% |
External Depth | 9.8mm |
External Length / Height | 12.5mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5V |
Isolation Voltage | 5.2kV |
Output Voltage + | 12V |
Power Density | 0.42W/cm³ |
Power Rating | 1W |
Supply Voltage | 5V |
DC/DC Power Supply Single-OUT 12V 0.083A 1W 4-Pin | Rapid Electronics |
DC/DC Mod 05V to 12V 1W 5.2KV | Rutronik |
DC/DC Converter Isolated 12V 83mA 1W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 83Ma, 12V | Newark Electronics |
DC/DC Power Supply Single-OUT 12V 0.083A 1W 4-Pin SIP Tube | Avnet America |
CONVERTER, DC/DC, SIL, 1W, 12V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 5-12V SIP 5.2KV DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMJ0512SAC?
Additional datasheets, footprints and schematics for NMJ0512SAC are listed on our Part Details page. You can also find images and similar parts to NMJ0512SAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMJ0512SAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMJ0512SAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMJ0512SAC fall under?
The NMJ0512SAC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMJ0512SAC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMJ0512SAC you can contact the distributor directly for product support, shipping queries etc.
Is the NMJ0512SAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMJ0512SAC have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, CoreStaff, Rutronik and RS have stock available or on a lead time for NMJ0512SAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMJ0512SAC often in real-time on the comparison pages.
What if I can't find stock of NMJ0512SAC?
You can fill out our help required form which you can use to request a quote for NMJ0512SAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.