Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 83mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 7.7mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 86% |
External Depth | 9.8mm |
External Length / Height | 19.5mm |
External Width | 7.7mm |
Flammability Rating | UL94V-0 |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 150mV |
Output Voltage + | 12VDC |
Output Voltage - | -12VDC |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.42W/cm³ |
Power Rating | 2W |
Supply Voltage | 24V |
DC/DC converter,24Vin,+/-12Vout 83mA 2W | RS |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 26.4 V, 21.6 V, 2 Rohs Compliant: Yes |Murata Power Solutions NMH2412DC | Newark Electronics |
CONVERTER, DC/DC, DIL, 2W, +/-12V | Farnell |
Module DC-DC 2-OUT 12V/-12V 0.083A/-0.083A 2W 6-Pin PDIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMH2412DC?
Additional datasheets, footprints and schematics for NMH2412DC are listed on our Part Details page. You can also find images and similar parts to NMH2412DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMH2412DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMH2412DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMH2412DC fall under?
The NMH2412DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMH2412DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMH2412DC you can contact the distributor directly for product support, shipping queries etc.
Is the NMH2412DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMH2412DC have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and Avnet Abacus have stock available or on a lead time for NMH2412DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMH2412DC often in real-time on the comparison pages.
What if I can't find stock of NMH2412DC?
You can fill out our help required form which you can use to request a quote for NMH2412DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.