Status: | Unknown |
---|---|
Series: | NMH Series |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.52
|
No stock
|
Buy Now | |
Sager
from US$10.65
|
128
in stock
|
Buy Now | |
Rutronik
from US$7.45
|
-
|
Buy Now | |
Newark Electronics
from US$13.24
|
-
|
Buy Now | |
Avnet America
from US$14.15
|
-
|
Buy Now | |
element14
from US$11.74
|
-
|
Buy Now | |
TTI Europe
from US$7.39
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Farnell
from US$11.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 200mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMH Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.5mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 81% |
External Depth | 7.5mm |
External Length / Height | 19.5mm |
External Width | 10mm |
Flammability Rating | UL94V-0 |
Input Voltage | 24VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 150mV |
Output Voltage + | 5VDC |
Output Voltage - | -5VDC |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.42W/cm³ |
Power Rating | 2W |
Supply Voltage | 24V |
Isolated DC/DC Converters - Through Hole 2W 24-5V SIP DUAL DC/DC | Sager |
DC/DC Mod 24V to +/-05V 2W 1kV | Rutronik |
DC/DC converter,24Vin,+/-5Vout 200mA 2W | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 2W, 5V, -5V | Newark Electronics |
Module DC-DC 2-OUT 5V/-5V 0.2A/-0.2A 2W 5-Pin SIP Tube | Avnet America |
CONVERTER, DC/DC, SIL, 2W, +/-5V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMH2405SC?
Additional datasheets, footprints and schematics for NMH2405SC are listed on our Part Details page. You can also find images and similar parts to NMH2405SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMH2405SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMH2405SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMH2405SC fall under?
The NMH2405SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMH2405SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMH2405SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMH2405SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMH2405SC have stock available?
Authorised distributors including Sager, Rutronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for NMH2405SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMH2405SC often in real-time on the comparison pages.
What if I can't find stock of NMH2405SC?
You can fill out our help required form which you can use to request a quote for NMH2405SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.