Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.79
|
22
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.78
|
24
in stock
|
Buy Now | |
Sager
from US$10.65
|
24
in stock
|
Buy Now | |
Rutronik
from US$7.94
|
-
|
Buy Now | |
Newark Electronics
from US$13.24
|
-
|
Buy Now | |
Future Electronics
from US$12.34
|
-
|
Buy Now | |
Avnet America
from US$14.15
|
-
|
Buy Now | |
element14
from US$12.40
|
-
|
Buy Now | |
TTI Europe
from US$7.46
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Farnell
from US$11.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 67mA |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 67mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.5mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Flammability Rating | UL94V-0 |
Converter: DC/DC | Transfer Multisort Elektronik |
Isolated DC/DC Converters - Through Hole 2W 12-15V SIP DUAL DC/DC | Sager |
NMH1215SC unregulated DC-DC,+/-15V 2W | RS |
DC/DC Mod 12V to 15V 2W 1kV | Rutronik |
Dc-Dc Converter, Iso Pol, 2 O/P, 2W, 15V, -15V | Newark Electronics |
NMH Series Dual Output â–’15 V 2 W Isolated DC-DC Converter - SIP-7 | Future Electronics |
Module DC-DC 2-OUT 15V/-15V 0.067A/-0.067A 2W 5-Pin SIP Tube | Avnet America |
CONVERTER, DC TO DC, +/-15V, 2W | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMH1215SC?
Additional datasheets, footprints and schematics for NMH1215SC are listed on our Part Details page. You can also find images and similar parts to NMH1215SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMH1215SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMH1215SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMH1215SC fall under?
The NMH1215SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMH1215SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMH1215SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMH1215SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMH1215SC have stock available?
Authorised distributors including Transfer Multisort Elektronik, Sager, RS, Rutronik and Newark Electronics have stock available or on a lead time for NMH1215SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMH1215SC often in real-time on the comparison pages.
What if I can't find stock of NMH1215SC?
You can fill out our help required form which you can use to request a quote for NMH1215SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.