NMH1209DC Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 2 O/P, 2W, 9V, -9V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$8.91

Distributor Stock
Logo for RS
RS
from US$9.56
9
in stock
Buy Now
Logo for element14
element14
from US$8.91
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 2W
Output Voltage - Output 1 9V
Output Current - Output 1 111mA
Output Voltage - Output 2 -9V
Width 9.8mm
RoHS Compliant Yes

Alternative Descriptions

DC/DC converter,12Vin,+/-9Vout 111mA 2W | RS
CONVERTER, DC/DC, DIL, 2W, +/-9V | element14
Dc-Dc Converter, Iso Pol, 2 O/P, 2W, 9V, -9V | Newark Electronics
Module DC-DC 2-OUT 9V/-9V 0.111A/-0.111A 2W 6-Pin PDIP Tube | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NMH1209DC?

Additional datasheets, footprints and schematics for NMH1209DC are listed on our Part Details page. You can also find images and similar parts to NMH1209DC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NMH1209DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMH1209DC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NMH1209DC fall under?

The NMH1209DC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NMH1209DC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NMH1209DC you can contact the distributor directly for product support, shipping queries etc.

Is the NMH1209DC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NMH1209DC have stock available?

Authorised distributors including RS, element14, Newark Electronics and Avnet Abacus have stock available or on a lead time for NMH1209DC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NMH1209DC often in real-time on the comparison pages.

What if I can't find stock of NMH1209DC?

You can fill out our help required form which you can use to request a quote for NMH1209DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay