Status: | Unknown |
---|---|
Series: | NMH Series |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 200mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMH Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.5mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 7.5mm |
External Length / Height | 19.5mm |
External Width | 10mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 150mV |
Output Voltage + | 5VDC |
Output Voltage - | -5VDC |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.42W/cm³ |
Power Rating | 2W |
Supply Voltage | 12V |
NMH1205SC unregulated DC-DC,+/-5V 2W | RS |
Dc-Dc Converter, Iso Pol, 2 O/P, 2W, 5V, -5V | Newark Electronics |
CONVERTER, DC/DC, SIL, 2W, +/-5V | element14 |
Module DC-DC 2-OUT 5V/-5V 0.2A/-0.2A 2W 5-Pin SIP Tube | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMH1205SC?
Additional datasheets, footprints and schematics for NMH1205SC are listed on our Part Details page. You can also find images and similar parts to NMH1205SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMH1205SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMH1205SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMH1205SC fall under?
The NMH1205SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMH1205SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMH1205SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMH1205SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMH1205SC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for NMH1205SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMH1205SC often in real-time on the comparison pages.
What if I can't find stock of NMH1205SC?
You can fill out our help required form which you can use to request a quote for NMH1205SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.