Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.52
|
19
in stock
|
Buy Now | |
Rutronik
from US$7.45
|
-
|
Buy Now | |
Newark Electronics
from US$13.24
|
-
|
Buy Now | |
Future Electronics
from US$11.18
|
-
|
Buy Now | |
Avnet America
from US$14.15
|
-
|
Buy Now | |
element14
from US$12.53
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Sager
from US$10.65
|
-
|
Buy Now | |
Farnell
from US$11.80
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 9V |
Output Current - Output 1 | 111mA |
Output Voltage - Output 2 | -9V |
Output Current - Output 2 | 111mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 7.7mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 81% |
External Depth | 9.8mm |
External Length / Height | 19.5mm |
External Width | 7.7mm |
Flammability Rating | UL94V-0 |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 150mV |
Output Voltage + | 9VDC |
Output Voltage - | -9VDC |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.42W/cm³ |
Power Rating | 2W |
Supply Voltage | 5V |
DC/DC converter,5Vin,+/-9Vout 111mA 2W | RS |
DC/DC Mod 05V to +-09V 2W 1kV | Rutronik |
Dc-Dc Conv, Iso Pol, 2 O/P, 2W, 9V, -9V | Newark Electronics |
Isolated DC/DC Converters 2W DUAL OUT 5-9V Dual Output | Future Electronics |
Module DC-DC 2-OUT 9V/-9V 0.111A/-0.111A 2W 6-Pin PDIP Tube | Avnet America |
CONVERTER, DC/DC, DIL, 2W, +/-9V | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 5-9V DIP DUAL DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMH0509DC?
Additional datasheets, footprints and schematics for NMH0509DC are listed on our Part Details page. You can also find images and similar parts to NMH0509DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMH0509DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMH0509DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMH0509DC fall under?
The NMH0509DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMH0509DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMH0509DC you can contact the distributor directly for product support, shipping queries etc.
Is the NMH0509DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMH0509DC have stock available?
Authorised distributors including RS, Rutronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for NMH0509DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMH0509DC often in real-time on the comparison pages.
What if I can't find stock of NMH0509DC?
You can fill out our help required form which you can use to request a quote for NMH0509DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.