Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.76
|
145
in stock
|
Buy Now | |
Sager
from US$10.65
|
136
in stock
|
Buy Now | |
element14
from US$12.62
|
39
in stock
|
Buy Now | |
Farnell
from US$9.47
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.04
|
17
in stock
|
Buy Now | |
Rutronik
from US$6.55
|
-
|
Buy Now | |
Newark Electronics
from US$13.24
|
-
|
Buy Now | |
Future Electronics
from US$10.97
|
-
|
Buy Now | |
Avnet America
from US$14.15
|
-
|
Buy Now | |
TTI Europe
from US$7.41
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 200mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.5mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 7.5mm |
External Length / Height | 19.5mm |
External Width | 10mm |
Flammability Rating | UL94V-0 |
Input Voltage | 5VDC |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 150mV |
Output Voltage + | 5VDC |
Output Voltage - | -5VDC |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.42W/cm³ |
Power Rating | 2W |
Supply Voltage | 5V |
NMH0505SC unregulated DC-DC,+/-5V 2W | RS |
Isolated DC/DC Converters - Through Hole 2W 5-5V SIP DUAL DC/DC | Sager |
CONVERTER, DC/DC, SIL, 2W, +/-5V | element14 |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Mod 5.0V to 5.0V 2W SMD | Rutronik |
Dc-Dc Converter, Iso Pol, 2 O/P, 2W, 5V, -5V | Newark Electronics |
NMH Series 2 W Dual Output â–’5 V Isolated Through Hole DC/DC Converter | Future Electronics |
DC/DC Power Supply Dual-OUT 5V/-5V 0.2A/-0.2A 2W | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMH0505SC?
Additional datasheets, footprints and schematics for NMH0505SC are listed on our Part Details page. You can also find images and similar parts to NMH0505SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMH0505SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMH0505SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMH0505SC fall under?
The NMH0505SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMH0505SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMH0505SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMH0505SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMH0505SC have stock available?
Authorised distributors including RS, Sager, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for NMH0505SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMH0505SC often in real-time on the comparison pages.
What if I can't find stock of NMH0505SC?
You can fill out our help required form which you can use to request a quote for NMH0505SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.