Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outputs | 2 Output, 2Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | -5V |
Output Current - Output 2 | 200mA |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | - |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.8mm |
Height | 7.7mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 80% |
External Depth | 9.8mm |
External Length / Height | 19.5mm |
External Width | 7.7mm |
Flammability Rating | UL94V-0 |
Input Voltage Tolerance + | 10% |
Isolation Voltage | 1kV |
Load Regulation | 10% |
Output Ripple Voltage pk-pk | 150mV |
Output Voltage + | 5VDC |
Output Voltage - | -5VDC |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 1.42W/cm³ |
Power Rating | 2W |
Supply Voltage | 5V |
Isolated Board Mount Dc/Dc Converter, Dip, Through Hole, Fixed, 5.5 V, 4.5 V, 2 Rohs Compliant: Yes |Murata Power Solutions NMH0505DC | Newark Electronics |
CONVERTER, DC/DC, DIL, 2W, +/-5V | element14 |
DC/DC Power Supply Dual-OUT 5V/-5V 0.2A/-0.2A 2W 6-Pin PDIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMH0505DC?
Additional datasheets, footprints and schematics for NMH0505DC are listed on our Part Details page. You can also find images and similar parts to NMH0505DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMH0505DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMH0505DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMH0505DC fall under?
The NMH0505DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMH0505DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMH0505DC you can contact the distributor directly for product support, shipping queries etc.
Is the NMH0505DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMH0505DC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for NMH0505DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMH0505DC often in real-time on the comparison pages.
What if I can't find stock of NMH0505DC?
You can fill out our help required form which you can use to request a quote for NMH0505DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.