Status: | Unknown |
---|---|
Series: | Murata PS NMG 2 Watt Series |
RoHS: | Unknown |
Prices starting from US$6.14
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 133mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | Murata PS NMG 2 Watt Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.65mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 133Ma, 15V | Newark Electronics |
Module DC-DC 1-OUT 15V 0.133A 2W 4-Pin SIP | Avnet America |
DC/DC CONVERTER, 2W, 15V, 0.133A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 21.6V TO 26.4V IN 15V OUT | Sager |
Where can I find additional details, specifications and documents for a NMG2415SC?
Additional datasheets, footprints and schematics for NMG2415SC are listed on our Part Details page. You can also find images and similar parts to NMG2415SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMG2415SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMG2415SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMG2415SC fall under?
The NMG2415SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMG2415SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMG2415SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMG2415SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMG2415SC have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Richardson RFPD and Sager have stock available or on a lead time for NMG2415SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMG2415SC often in real-time on the comparison pages.
What if I can't find stock of NMG2415SC?
You can fill out our help required form which you can use to request a quote for NMG2415SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.