Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.14
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 167mA |
Width | 7.65mm |
RoHS Compliant | Yes |
DC/DC Converter Isolated 12V 167mA 2W | RS |
Dc-Dc Conv, Iso Pol, 1 O/P, 2W, 167Ma, 12V | Newark Electronics |
NMG Series 1 Output 12 V 167 mA Through Hole Isolated Module DC DC Converter | Future Electronics |
Module DC-DC 1-OUT 12V 0.167A 2W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 24VIN 12VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMG2412SC?
Additional datasheets, footprints and schematics for NMG2412SC are listed on our Part Details page. You can also find images and similar parts to NMG2412SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMG2412SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMG2412SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMG2412SC fall under?
The NMG2412SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to NMG2412SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMG2412SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMG2412SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMG2412SC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for NMG2412SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMG2412SC often in real-time on the comparison pages.
What if I can't find stock of NMG2412SC?
You can fill out our help required form which you can use to request a quote for NMG2412SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.