NMG2409SC Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 222mA, 9V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.63

Distributor Stock
Logo for RS
RS
from US$6.63
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 2W
Output Voltage - Output 1 9V
Output Current - Output 1 222mA
Width 7.65mm
RoHS Compliant Yes

Alternative Descriptions

DC/DC Converter Isolated 9V 222mA 2W | RS
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 222Ma, 9V | Newark Electronics
Module DC-DC 1-OUT 9V 0.22A 2W 4-Pin SIP | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NMG2409SC?

Additional datasheets, footprints and schematics for NMG2409SC are listed on our Part Details page. You can also find images and similar parts to NMG2409SC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NMG2409SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMG2409SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NMG2409SC fall under?

The NMG2409SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NMG2409SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NMG2409SC you can contact the distributor directly for product support, shipping queries etc.

Is the NMG2409SC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NMG2409SC have stock available?

Authorised distributors including RS, Newark Electronics and Avnet Abacus have stock available or on a lead time for NMG2409SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NMG2409SC often in real-time on the comparison pages.

What if I can't find stock of NMG2409SC?

You can fill out our help required form which you can use to request a quote for NMG2409SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay