Status: | Unknown |
---|---|
Series: | Murata PS NMG 2 Watt Series |
RoHS: | Unknown |
Prices starting from US$6.14
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | Murata PS NMG 2 Watt Series |
Input Voltage DC Min | 21.6V |
Input Voltage DC Max | 26.4V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.65mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | UL |
DC/DC Converter Isolated 5V 400mA 2W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 400Ma, 5V | Newark Electronics |
NMG Series 1 Output 5 V 400 mA Through Hole Isolated Module DC DC Converter | Future Electronics |
Module DC-DC 1-OUT 5V 0.4A 2W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W 24VIN 5VOUT DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMG2405SC?
Additional datasheets, footprints and schematics for NMG2405SC are listed on our Part Details page. You can also find images and similar parts to NMG2405SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMG2405SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMG2405SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMG2405SC fall under?
The NMG2405SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMG2405SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMG2405SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMG2405SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMG2405SC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for NMG2405SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMG2405SC often in real-time on the comparison pages.
What if I can't find stock of NMG2405SC?
You can fill out our help required form which you can use to request a quote for NMG2405SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.