NMG1512SC Power Supplies by Murata

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 167mA, 12V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1 Output
Output Power Max 2W
Output Voltage - Output 1 12V
Output Current - Output 1 167mA
Width 7.65mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 167Ma, 12V | Newark Electronics
Module DC-DC 1-OUT 12V 0.167A 2W 4-Pin SIP | Avnet America
Isolated DC/DC Converters - Through Hole 2W 15Vin 12Vout Single Output | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a NMG1512SC?

Additional datasheets, footprints and schematics for NMG1512SC are listed on our Part Details page. You can also find images and similar parts to NMG1512SC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for NMG1512SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMG1512SC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does NMG1512SC fall under?

The NMG1512SC is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to NMG1512SC when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the NMG1512SC you can contact the distributor directly for product support, shipping queries etc.

Is the NMG1512SC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for NMG1512SC have stock available?

Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for NMG1512SC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for NMG1512SC often in real-time on the comparison pages.

What if I can't find stock of NMG1512SC?

You can fill out our help required form which you can use to request a quote for NMG1512SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay