Status: | Unknown |
---|---|
Series: | Murata PS NMG 2 Watt Series |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.83
|
22
in stock
|
Buy Now | |
Sager
from US$6.14
|
50
in stock
|
Buy Now | |
element14
from US$7.61
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$8.46
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
TTI Europe
from US$6.47
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | Murata PS NMG 2 Watt Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.65mm |
Height | 10.15mm |
Depth | 19.65mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | UL |
Isolated DC/DC Converters - Through Hole 2W 10.8-13.2V 24V 83MA | Sager |
DC/DC CONVERTER, 2W, 24V, 0.083A | element14 |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 2 W, 24 V, 83 Ma Rohs Compliant: Yes |Murata Power Solutions NMG1224SC | Newark Electronics |
Module DC-DC 1-OUT 24V 0.083A 2W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMG1224SC?
Additional datasheets, footprints and schematics for NMG1224SC are listed on our Part Details page. You can also find images and similar parts to NMG1224SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMG1224SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMG1224SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMG1224SC fall under?
The NMG1224SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMG1224SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMG1224SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMG1224SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMG1224SC have stock available?
Authorised distributors including Sager, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for NMG1224SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMG1224SC often in real-time on the comparison pages.
What if I can't find stock of NMG1224SC?
You can fill out our help required form which you can use to request a quote for NMG1224SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.