Status: | Unknown |
---|---|
Series: | Murata PS NMG 2 Watt Series |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.63
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
TTI Europe
from US$6.91
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Sager
from US$6.14
|
-
|
Buy Now | |
element14
from US$6.75
|
-
|
Buy Now | |
Farnell
from US$8.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | Murata PS NMG 2 Watt Series |
Input Voltage DC Min | 10.8V |
Input Voltage DC Max | 13.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.65mm |
Height | 10.15mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | UL |
Efficiency | 83.5% |
External Depth | 7.5mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Input Voltage | 12V |
Isolation Voltage | 1kV |
Load Regulation | 4.2% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 22mV |
Power Rating | 2W |
Supply Voltage | 12V |
Weight | 2.8g |
DC/DC converter,12Vin,5Vout 400mA 2W | RS |
Dc-Dc Conv, Iso Pol, 1 O/P, 2W, 400Ma, 5V | Newark Electronics |
DC/DC Power Supply Single-OUT 5V 0.4A 2W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W TH 2W 12-5V SIP DC/DC | Sager |
CONVERTER, DC/DC, SIL, 2W, 5V | element14 |
Where can I find additional details, specifications and documents for a NMG1205SC?
Additional datasheets, footprints and schematics for NMG1205SC are listed on our Part Details page. You can also find images and similar parts to NMG1205SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMG1205SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMG1205SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMG1205SC fall under?
The NMG1205SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMG1205SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMG1205SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMG1205SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMG1205SC have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, TTI Europe and Richardson RFPD have stock available or on a lead time for NMG1205SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMG1205SC often in real-time on the comparison pages.
What if I can't find stock of NMG1205SC?
You can fill out our help required form which you can use to request a quote for NMG1205SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.