Status: | Unknown |
---|---|
Series: | Murata PS NMG 2 Watt Series |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.61
|
No stock
|
Buy Now | |
Newark Electronics
from US$8.47
|
-
|
Buy Now | |
Future Electronics
from US$6.45
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
TTI Europe
from US$6.50
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Sager
from US$6.14
|
-
|
Buy Now | |
element14
from US$6.74
|
-
|
Buy Now | |
Farnell
from US$6.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 133mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | Murata PS NMG 2 Watt Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.65mm |
Height | 10.15mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | UL |
Efficiency | 87.5% |
External Depth | 7.5mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Input Voltage | 5V |
Isolation Voltage | 1kV |
Load Regulation | 3.4% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 16mV |
Power Rating | 2W |
Supply Voltage | 5V |
Weight | 2.8g |
DC/DC converter,5Vin,15Vout 133mA 2W | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 2 W, 15 V, 133 Ma Rohs Compliant: Yes |Murata Power Solutions NMG0515SC | Newark Electronics |
Isolated DC/DC Converters 2W 5Vin 15Vout Single Output | Future Electronics |
DC/DC Power Supply Single-OUT 15V 0.133A 2W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 4.5V TO 5.5V IN 15V OUT | Sager |
CONVERTER, DC/DC, SIL, 2W, 15V | element14 |
Where can I find additional details, specifications and documents for a NMG0515SC?
Additional datasheets, footprints and schematics for NMG0515SC are listed on our Part Details page. You can also find images and similar parts to NMG0515SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMG0515SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMG0515SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMG0515SC fall under?
The NMG0515SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMG0515SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMG0515SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMG0515SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMG0515SC have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and TTI Europe have stock available or on a lead time for NMG0515SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMG0515SC often in real-time on the comparison pages.
What if I can't find stock of NMG0515SC?
You can fill out our help required form which you can use to request a quote for NMG0515SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.