Status: | Unknown |
---|---|
Series: | Murata PS NMG 2 Watt Series |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.53
|
77
in stock
|
Buy Now | |
Sager
from US$6.14
|
50
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.05
|
25
in stock
|
Buy Now | |
element14
from US$6.75
|
1
in stock
|
Buy Now | |
Farnell
from US$6.81
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$8.47
|
-
|
Buy Now | |
Future Electronics
from US$6.76
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 167mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | Murata PS NMG 2 Watt Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.65mm |
Height | 10.15mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 87.5% |
External Depth | 7.5mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Input Voltage | 5V |
Isolation Voltage | 1kV |
Load Regulation | 3.8% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 18mV |
Power Rating | 2W |
Supply Voltage | 5V |
Weight | 2.8g |
DC/DC converter,5Vin,12Vout 167mA 2W | RS |
Isolated DC/DC Converters - Through Hole 2W 5VIN 12VOUT SINGLE OUTPUT | Sager |
Converter: DC/DC | Transfer Multisort Elektronik |
CONVERTER, DC/DC, SIL, 2W, 12V | element14 |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 2 W, 12 V, 167 Ma Rohs Compliant: Yes |Murata Power Solutions NMG0512SC | Newark Electronics |
NMG Series 2W DC/DC Power Supply | Future Electronics |
DC/DC Power Supply Single-OUT 12V 0.167A 2W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a NMG0512SC?
Additional datasheets, footprints and schematics for NMG0512SC are listed on our Part Details page. You can also find images and similar parts to NMG0512SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMG0512SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMG0512SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMG0512SC fall under?
The NMG0512SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMG0512SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMG0512SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMG0512SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMG0512SC have stock available?
Authorised distributors including RS, Sager, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for NMG0512SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMG0512SC often in real-time on the comparison pages.
What if I can't find stock of NMG0512SC?
You can fill out our help required form which you can use to request a quote for NMG0512SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.