Status: | Unknown |
---|---|
Series: | NMG Series |
RoHS: | Unknown |
Prices starting from US$6.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.75
|
No stock
|
Buy Now | |
element14
from US$6.91
|
52
in stock
|
Buy Now | |
Farnell
from US$8.02
|
52
in stock
|
Buy Now | |
Rutronik
from US$7.44
|
-
|
Buy Now | |
Newark Electronics
from US$7.63
|
-
|
Buy Now | |
Future Electronics
from US$6.76
|
-
|
Buy Now | |
Avnet America
from US$8.16
|
-
|
Buy Now | |
TTI Europe
from US$6.90
|
-
|
Buy Now | |
Richardson RFPD
from US$6.41
|
-
|
Buy Now | |
Sager
from US$6.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 2W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 400mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMG Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 7.65mm |
Height | 10.15mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | UL |
Efficiency | 83% |
External Depth | 7.5mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Input Voltage | 5V |
Isolation Voltage | 1kV |
Load Regulation | 5.7% |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Output Ripple Voltage pk-pk | 28mV |
Power Rating | 2W |
Supply Voltage | 5V |
Weight | 2.8g |
CONVERTER, DC/DC, SIL, 2W, 5V | element14 |
DC/DC Mod 05V to 05V 2W 1kV | Rutronik |
DC/DC converter,5Vin,5Vout 400mA 2W | RS |
Dc-Dc Converter, Iso Pol, 1 O/P, 2W, 400Ma, 5V | Newark Electronics |
NMG Series 2 W 5 V Input 5 V Output 1 kVDC Isolated DC/DC Converter | Future Electronics |
DC/DC Power Supply Single-OUT 5V 0.4A 2W 4-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 2W TH 2W 5-5V SIP DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMG0505SC?
Additional datasheets, footprints and schematics for NMG0505SC are listed on our Part Details page. You can also find images and similar parts to NMG0505SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMG0505SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMG0505SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMG0505SC fall under?
The NMG0505SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMG0505SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMG0505SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMG0505SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMG0505SC have stock available?
Authorised distributors including element14, Farnell, Rutronik, RS and Newark Electronics have stock available or on a lead time for NMG0505SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMG0505SC often in real-time on the comparison pages.
What if I can't find stock of NMG0505SC?
You can fill out our help required form which you can use to request a quote for NMG0505SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.