Status: | Unknown |
---|---|
Series: | NMF Series |
RoHS: | Unknown |
Prices starting from US$7.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.18
|
No stock
|
Buy Now | |
Rapid Electronics
from US$15.32
|
61
in stock
|
Buy Now | |
Chip One Stop
from US$15.30
|
61
in stock
|
Buy Now | |
Sager
from US$7.65
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$8.58
|
-
|
Buy Now | |
Future Electronics
from US$8.03
|
-
|
Buy Now | |
Avnet America
from US$7.50
|
-
|
Buy Now | |
TTI Europe
from US$7.28
|
-
|
Buy Now | |
Richardson RFPD
from US$7.18
|
-
|
Buy Now | |
element14
from US$10.07
|
-
|
Buy Now | |
Farnell
from US$8.65
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMF Series |
Input Voltage DC Min | 22.8V |
Input Voltage DC Max | 25.2V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 50% |
External Depth | 6mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 24VDC |
Input Voltage Tolerance + | 5% |
Isolation Voltage | 1kV |
Load Regulation | 1.5% |
Output Ripple Voltage pk-pk | 60mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Supply Voltage | 24V |
MURATA NMF2405SC | Rapid Electronics |
Isolated DC/DC Converters - Through Hole 1W 24-5V SIP SINGLE DC/DC | Sager |
DC/DC converter,24Vin,5Vout 100mA 0.5W | RS |
Isolated Board Mount Dc/Dc Converter, Sip, Fixed, Through Hole, 1 W, 5 V, 100 Ma Rohs Compliant: Yes |Murata Power Solutions NMF2405SC | Newark Electronics |
DC/DC TH 1W 24-5V SIP Single | Future Electronics |
Module DC-DC 1-OUT 5V 0.1A 0.5W 5-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
CONVERTER, DC/DC, SIL, 1W, 5V | element14 |
Where can I find additional details, specifications and documents for a NMF2405SC?
Additional datasheets, footprints and schematics for NMF2405SC are listed on our Part Details page. You can also find images and similar parts to NMF2405SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMF2405SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMF2405SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMF2405SC fall under?
The NMF2405SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMF2405SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMF2405SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMF2405SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMF2405SC have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Sager, RS and Newark Electronics have stock available or on a lead time for NMF2405SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMF2405SC often in real-time on the comparison pages.
What if I can't find stock of NMF2405SC?
You can fill out our help required form which you can use to request a quote for NMF2405SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.