Status: | Unknown |
---|---|
Series: | NMF Series |
RoHS: | Unknown |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 83mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMF Series |
Input Voltage DC Min | 11.4V |
Input Voltage DC Max | 12.6V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 50% |
External Depth | 6mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Input Voltage Tolerance + | 5% |
Isolation Voltage | 1kV |
Load Regulation | 1.5% |
Output Ripple Voltage pk-pk | 60mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 83Ma, 12V | Newark Electronics |
CONVERTER, DC/DC, SIL, 1W, 12V | element14 |
Module DC-DC 1-OUT 12V 0.083A 1W 5-Pin SIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a NMF1212SC?
Additional datasheets, footprints and schematics for NMF1212SC are listed on our Part Details page. You can also find images and similar parts to NMF1212SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMF1212SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMF1212SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMF1212SC fall under?
The NMF1212SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMF1212SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMF1212SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMF1212SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMF1212SC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for NMF1212SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMF1212SC often in real-time on the comparison pages.
What if I can't find stock of NMF1212SC?
You can fill out our help required form which you can use to request a quote for NMF1212SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.