Status: | Unknown |
---|---|
Series: | NMF Series |
RoHS: | Unknown |
Prices starting from US$5.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.73
|
216
in stock
|
Buy Now | |
Future Electronics
from US$5.12
|
150
in stock
|
Buy Now | |
element14
from US$6.42
|
5
in stock
|
Buy Now | |
Farnell
from US$7.33
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$8.25
|
-
|
Buy Now | |
Avnet America
from US$6.51
|
-
|
Buy Now | |
TTI Europe
from US$7.12
|
-
|
Buy Now | |
Richardson RFPD
from US$6.23
|
-
|
Buy Now | |
Sager
from US$6.64
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 100mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | NMF Series |
Input Voltage DC Min | 11.4V |
Input Voltage DC Max | 12.6V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6mm |
Height | 10mm |
Depth | 19.5mm |
SVHC | No SVHC (07-Jul-2017) |
Efficiency | 50% |
External Depth | 6mm |
External Length / Height | 10mm |
External Width | 19.5mm |
Flammability Rating | UL94V-0 |
Input Voltage | 12VDC |
Input Voltage Tolerance + | 5% |
Isolation Voltage | 1kV |
Load Regulation | 1.5% |
Output Ripple Voltage pk-pk | 60mV |
Output Voltage Tolerance + | 10% |
Output Voltage Tolerance - | 7.5% |
Power Density | 0.85W/cm³ |
Power Rating | 1W |
Supply Voltage | 12V |
DC/DC converter,12Vin,5Vout 100mA 0.5W | RS |
Isolated DC/DC Converters 1W SINGLE REG 12-5V Single Output | Future Electronics |
CONVERTER, DC/DC, SIL, 1W, 5V | element14 |
Dc-Dc Converter, Iso Pol, 1 O/P, 1W, 100Ma, 5V | Newark Electronics |
Module DC-DC 1-OUT 5V 0.1A 0.5W 5-Pin SIP | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 12-5V SIP SINGLE DC/DC | Sager |
Where can I find additional details, specifications and documents for a NMF1205SC?
Additional datasheets, footprints and schematics for NMF1205SC are listed on our Part Details page. You can also find images and similar parts to NMF1205SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for NMF1205SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view NMF1205SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does NMF1205SC fall under?
The NMF1205SC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to NMF1205SC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the NMF1205SC you can contact the distributor directly for product support, shipping queries etc.
Is the NMF1205SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for NMF1205SC have stock available?
Authorised distributors including RS, Future Electronics, element14, Farnell and Newark Electronics have stock available or on a lead time for NMF1205SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for NMF1205SC often in real-time on the comparison pages.
What if I can't find stock of NMF1205SC?
You can fill out our help required form which you can use to request a quote for NMF1205SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.